Manufacturer: STMicroelectronics
Win Source Part Number: 212752-TDA7463D013TR
Packaging: Reel - TR
Applications: Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SO
Purpose: Audio Tone Processor
Supply Voltage - Operating: 1.8 V to 3 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Audio Audio Tone Processor 2 Channel 16-SO
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 212752-TDA7463D013TR | TDA7463D013TR |
| Product Name | Audio Special Purpose - TDA7463D013TR | Audio Special Purpose |
| Supply Voltage (VS) | 1.8 to 3 volts | 1.8 to 3 volts |