Manufacturer: STMicroelectronics
Win Source Part Number: 1266212-TDA7463D
Packaging: Tube
Applications: Consumer Audio
Function: Audio Tone Processor
Interface: I2C
Number of Channels: 2
Categories: Integrated Circuits
Supplier Device Package: 16-SO
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: TDA7463
Manufacturer Pack Quantity: 49
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 3V
Audio Audio Tone Processor 2 Channel 16-SO
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1266212-TDA7463D | TDA7463D |
| Product Name | Audio Special Purpose - TDA7463D | Audio Special Purpose |
| Supply Voltage (VS) | 1.8 to 3 volts | 1.8 to 3 volts |