STMicroelectronics Audio Special Purpose - TDA7463AD TDA7463AD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1106590-TDA7463AD Packaging: Tray Applications: Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 85°C (TA) Case / Package: 20-SSOP Purpose: Audio Tone Processor Supply Voltage - Operating: 1.8 V to 3 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1106590-TDA7463AD Packaging: Tray Applications: Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 85°C (TA) Case / Package: 20-SSOP Purpose: Audio Tone Processor Supply Voltage - Operating: 1.8 V to 3 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - TDA7463AD - 1106590-TDA7463AD - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TDA7463AD
1106590-TDA7463AD
Audio Special Purpose - TDA7463AD 1106590-TDA7463AD
Manufacturer: STMicroelectronics Win Source Part Number: 1106590-TDA7463AD Packaging: Tray Applications: Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 85°C (TA) Case / Package: 20-SSOP Purpose: Audio Tone Processor Supply Voltage - Operating: 1.8 V to 3 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1106590-TDA7463AD
Packaging: Tray
Applications: Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 85°C (TA)
Case / Package: 20-SSOP
Purpose: Audio Tone Processor
Supply Voltage - Operating: 1.8 V to 3 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Audio Special Purpose - TDA7463AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
TDA7463AD
Audio Special Purpose TDA7463AD
Audio Audio Tone Processor 2 Channel 20-SSOP

Audio Audio Tone Processor 2 Channel 20-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 1106590-TDA7463AD TDA7463AD
Product Name Audio Special Purpose - TDA7463AD Audio Special Purpose
Supply Voltage (VS) 1.8 to 3 volts 1.8 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 1698193 - RS Components, Ltd.
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3 volts
Operation Class Class AB; Audio
View Details
Linear - Amplifiers - Audio - LM4666SD/NOPB - Lingto Electronic Limited
Specs
Output Power 1.2 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details