Manufacturer: STMicroelectronics
Win Source Part Number: 1266211-TDA7463A
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Applications: Consumer Audio
Operating Supply Voltage: 1.8 V ~ 3 V
Function: Audio Tone Processor
Interface: I2C
Number of Channels: 2
Part Status: Obsolete(EOL)
Family Name: TDA7463A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Manufacturer Package: 20-SO
Introduction Date: January 01, 2002
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Audio Audio Tone Processor 2 Channel 20-SO
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1266211-TDA7463A | TDA7463A |
| Product Name | Audio Special Purpose - TDA7463A | Audio Special Purpose |
| Supply Voltage (VS) | 1.8 to 3 volts | 1.8 to 3 volts |