Manufacturer: STMicroelectronics
Win Source Part Number: 054441-TDA7461NDTR
Packaging: Reel - TR
Applications: Automotive Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SO
Purpose: Audio Signal Processor
Supply Voltage - Operating: 7.5 V to 10 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Audio Audio Signal Processor 2 Channel 28-SO
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 054441-TDA7461NDTR | TDA7461NDTR |
| Product Name | Audio Special Purpose - TDA7461NDTR | Audio Special Purpose |
| Supply Voltage (VS) | 7.5 to 10 volts | 7.5 to 10 volts |