The TDA7454 is a quad bridge audio amplifier designed for car radio applications, featuring a Flexiwatt 25 package. It delivers a maximum output power of 4 x 35W at 4 ohms under typical conditions, with a supply voltage range of 8V to 18V. The amplifier operates in both conventional Class AB mode and a high-efficiency mode, which significantly reduces thermal management requirements by dissipating less power compared to traditional Class AB amplifiers. Key features include low external component count, no need for bootstrap capacitors, and internally fixed gain of 26dB. The device also includes protection mechanisms against output short circuits, thermal overload, and load dump conditions. With a total harmonic distortion (THD) of 0.03% at 1W to 10W output, it provides high audio fidelity. The TDA7454 is RoHS compliant and suitable for automotive applications, making it a viable choice for engineers looking for a reliable audio amplification solution.
Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
Quad BTL output, high efficiency (class SB) power amplifier with clip detection, stand-by and mute inputs Product overview: TDA7454 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7454 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1266209-TDA7454
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mute, Short-Circuit and Thermal Protection, Standby
Package: 25-Flexiwatt (Formed Leads)
Output Type: 4-Channel (Quad)
Operating Supply Voltage: 8 V ~ 18 V
Max Output Power x Channels @ Load: 60W x 4 @ 2 Ohm
Family Name: TDA7454
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Manufacturer Package: 25-Flexiwatt (Vertical)
Alternative Parts (Cross-Reference): TA8272H; TA8272HQ; TA8275H;
Introduction Date: October 14, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC AMP AB QUAD 60W 25FLEXIWATT
AUDIO AMPLIFIER, TYPE AB, 25W, FLEXIWATT; Amplifier Class:AB; No. of Channels:4 Channel; Output Power:25W; Supply Voltage Range:8V to 18V; Amplifier Case Style:Flexiwatt; No. of Pins:25Pins; Load Impedance:4ohm; Product Range:- RoHS Compliant: Yes
IC AMP AB QUAD 60W 25FLEXIWATT
Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
Audio Amplifiers Car Radio Amplifier
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 497-2179-5-ND | 742-TDA7454 | 1266209-TDA7454 | TDA7454 | 45AC7837 | TDA7454 | TDA7454 | TDA7454 |
| Product Name | Audio Amplifiers | Quad Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA7454 | Linear - Amplifiers - Audio | Audio Amplifier, Type Ab, 25W, Flexiwatt; Amplifier Class Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 8 to 18 volts | 15 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | 8 to 18 volts | ||
| Output Power | 60 watts | 60 watts | 60 watts | 25 watts | 60 watts | |||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Operation Class | Class AB | Class A; Class AB | Class AB | Class AB |