Manufacturer: STMicroelectronics
Win Source Part Number: 054098-TDA7449L
Packaging: Tube/Rail
Specifications: 100dB
Applications: Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-DIP
Purpose: Volume Control
Supply Voltage - Operating: 6 V to 10.2 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Audio Volume Control 2 Channel 20-DIP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 054098-TDA7449L | TDA7449L |
| Product Name | Audio Special Purpose - TDA7449L | Audio Special Purpose |
| Supply Voltage (VS) | 6 to 10.2 volts | 6 to 10.2 volts |