Manufacturer: STMicroelectronics
Win Source Part Number: 1266207-TDA7449
Packaging: Tube
Specifications: 100dB
Applications: Consumer Audio
Function: Volume Control
Interface: I2C
Number of Channels: 2
Categories: Integrated Circuits
Supplier Device Package: 20-DIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: TDA7449
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 6V ~ 10.2V
Audio Volume Control 2 Channel 20-DIP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1266207-TDA7449 | TDA7449 |
| Product Name | Audio Special Purpose - TDA7449 | Audio Special Purpose |
| Supply Voltage (VS) | 6 to 10.2 volts | 6 to 10.2 volts |