Manufacturer: STMicroelectronics
Win Source Part Number: 141997-TDA744813TR
Packaging: Reel - TR
Specifications: -79dB
Applications: Professional Audio
Number of Channels: 6
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SO
Purpose: Volume Control
Supply Voltage - Operating: 4.75 V to 10 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Audio Volume Control 6 Channel 20-SO
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 141997-TDA744813TR | TDA744813TR |
| Product Name | Audio Special Purpose - TDA744813TR | Audio Special Purpose |
| Supply Voltage (VS) | 4.75 to 10 volts | 4.75 to 10 volts |