STMicroelectronics Audio Special Purpose - TDA7440D TDA7440D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 132393-TDA7440D Packaging: Reel - TR Categories: Integrated Circuits Status: Active Case / Package: 28-SO Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 132393-TDA7440D Packaging: Reel - TR Categories: Integrated Circuits Status: Active Case / Package: 28-SO Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TDA7440D is a digitally controlled audio processor designed for high-fidelity audio applications. It features a tone control system that allows for treble and bass adjustments in 2.0 dB steps, as well as volume control in 1.0 dB steps. The device supports an input multiplexer with four stereo inputs and selectable input gain, enabling optimal adaptation to various audio sources. This processor includes two independent speaker attenuators for balance control, each adjustable in 1.0 dB steps, and an independent mute function. All functions are programmable via a serial bus, facilitating integration into digital audio systems. The TDA7440D operates with a supply voltage range of 6V to 10.2V and is characterized by low distortion and low noise performance due to its bipolar/CMOS technology. With a signal-to-noise ratio of 106 dB and total harmonic distortion of 0.01% at 1 kHz, the TDA7440D is suitable for applications requiring high audio quality. Its compact SO-28 package makes it a practical choice for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The TDA7440D is a digitally controlled audio processor designed for high-fidelity audio applications. It features a tone control system that allows for treble and bass adjustments in 2.0 dB steps, as well as volume control in 1.0 dB steps. The device supports an input multiplexer with four stereo inputs and selectable input gain, enabling optimal adaptation to various audio sources. This processor includes two independent speaker attenuators for balance control, each adjustable in 1.0 dB steps, and an independent mute function. All functions are programmable via a serial bus, facilitating integration into digital audio systems. The TDA7440D operates with a supply voltage range of 6V to 10.2V and is characterized by low distortion and low noise performance due to its bipolar/CMOS technology. With a signal-to-noise ratio of 106 dB and total harmonic distortion of 0.01% at 1 kHz, the TDA7440D is suitable for applications requiring high audio quality. Its compact SO-28 package makes it a practical choice for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - TDA7440D - 132393-TDA7440D - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TDA7440D
132393-TDA7440D
Audio Special Purpose - TDA7440D 132393-TDA7440D
Manufacturer: STMicroelectronics Win Source Part Number: 132393-TDA7440D Packaging: Reel - TR Categories: Integrated Circuits Status: Active Case / Package: 28-SO Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 132393-TDA7440D
Packaging: Reel - TR
Categories: Integrated Circuits
Status: Active
Case / Package: 28-SO
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Special Purpose - TDA7440D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
TDA7440D
Audio Special Purpose TDA7440D
Audio Audio Tone Processor 2 Channel 28-SO

Audio Audio Tone Processor 2 Channel 28-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 132393-TDA7440D TDA7440D
Product Name Audio Special Purpose - TDA7440D Audio Special Purpose
Package Type 28-SO SOIC; 28-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data