Audio Audio Tone Processor 2 Channel 28-SO
Audio Audio Tone Processor 2 Channel 28-SO
Audio Audio Tone Processor 2 Channel 28-SO
AUDIO PROCESSOR, DIGITALLY CTRL, SOIC-28; Audio Control Type:Audio Processor; Supply Voltage Range:7V to 10.2V; Control Interface:I2C; Audio IC Case Style:SOIC; No. of Pins:28Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
IC AUDIO TONE PROCESSOR 28SO
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Audio Processor ICs | Audio Processor ICs | Audio Processor ICs |
| Product Number | 497-3983-6-ND | 18AC7834 | TDA7439DS13TR |
| Product Name | Audio Processor, Digitally Ctrl, Soic-28; Audio Control Type Stmicroelectronics | Audio Special Purpose | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | |
| Package/Case | "28-SOIC (0.295"", 7.50mm Width)" | SOIC | |
| Supply Voltage | 7 to 10.2 volts |