STMicroelectronics Audio Special Purpose - TDA7439DS13TR TDA7439DS13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 032072-TDA7439DS13TR Packaging: Reel - TR Applications: Automotive Audio, Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SO Purpose: Audio Tone Processor Supply Voltage - Operating: 7 V to 10.2 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 032072-TDA7439DS13TR Packaging: Reel - TR Applications: Automotive Audio, Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SO Purpose: Audio Tone Processor Supply Voltage - Operating: 7 V to 10.2 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - TDA7439DS13TR - 032072-TDA7439DS13TR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TDA7439DS13TR
032072-TDA7439DS13TR
Audio Special Purpose - TDA7439DS13TR 032072-TDA7439DS13TR
Manufacturer: STMicroelectronics Win Source Part Number: 032072-TDA7439DS13TR Packaging: Reel - TR Applications: Automotive Audio, Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SO Purpose: Audio Tone Processor Supply Voltage - Operating: 7 V to 10.2 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 032072-TDA7439DS13TR
Packaging: Reel - TR
Applications: Automotive Audio, Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SO
Purpose: Audio Tone Processor
Supply Voltage - Operating: 7 V to 10.2 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Amplifier ICs - 1962107 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
1962107
Audio Amplifier ICs 1962107
TDA7439DS13TR, Audio Amplifier ICs

TDA7439DS13TR, Audio Amplifier ICs

Supplier's Site
Audio Amplifier ICs - 1962108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
1962108
Audio Amplifier ICs 1962108
TDA7439DS13TR, Audio Amplifier ICs

TDA7439DS13TR, Audio Amplifier ICs

Supplier's Site
Audio Amplifier ICs - 1962108P - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
1962108P
Audio Amplifier ICs 1962108P
TDA7439DS13TR, Audio Amplifier ICs

TDA7439DS13TR, Audio Amplifier ICs

Supplier's Site
Audio Special Purpose - TDA7439DS13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
TDA7439DS13TR
Audio Special Purpose TDA7439DS13TR
Audio Audio Tone Processor 2 Channel 28-SO

Audio Audio Tone Processor 2 Channel 28-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Audio Amplifier Chips
Product Number 032072-TDA7439DS13TR 1962107 1962108P TDA7439DS13TR
Product Name Audio Special Purpose - TDA7439DS13TR Audio Amplifier ICs Audio Amplifier ICs Audio Special Purpose
Supply Voltage (VS) 7 to 10.2 volts 7 to 10.2 volts
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type 28-SO So SO SOIC; 28-SOIC (0.295\", 7.50mm Width)
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9751002QPA - Lingto Electronic Limited
Specs
Source Current (IS) 0.1000 milliamps
View Details
Op Amps - 2449828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type TO-252
Number of Pins 5
View Details
Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers