Manufacturer: STMicroelectronics
Win Source Part Number: 1266204-TDA7439
Packaging: Tube
Applications: Automotive Audio, Consumer Audio
Function: Audio Tone Processor
Interface: I2C
Number of Channels: 2
Categories: Integrated Circuits
Supplier Device Package: 30-SDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 30-SDIP (0.400", 10.16mm)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: TDA7439
Manufacturer Pack Quantity: 16
MSL Level: 1 (Unlimited)
Supply Voltage (V): 7V ~ 10.2V
Audio Audio Tone Processor 2 Channel 30-SDIP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1266204-TDA7439 | TDA7439 |
| Product Name | Audio Special Purpose - TDA7439 | Audio Special Purpose |
| Supply Voltage (VS) | 7 to 10.2 volts | 7 to 10.2 volts |