Manufacturer: STMicroelectronics
Win Source Part Number: 362462-TDA7438D013TR
Packaging: Reel - TR
Applications: Automotive Audio, Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SO
Purpose: Audio Tone Processor
Supply Voltage - Operating: 6 V to 10.2 V
Alternative Parts (Cross-Reference): TDA7438D; TDA7438; TDA7438D013TR; TDA7438D13TR;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Audio Audio Tone Processor 2 Channel 28-SO
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 362462-TDA7438D013TR | TDA7438D013TR |
| Product Name | Audio Special Purpose - TDA7438D013TR | Audio Special Purpose |
| Supply Voltage (VS) | 6 to 10.2 volts | 6 to 10.2 volts |