Manufacturer: STMicroelectronics
Win Source Part Number: 1266203-TDA7438D
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 28-SOIC (0.295", 7.50mm Width)
Applications: Automotive Audio, Consumer Audio
Operating Supply Voltage: 6 V ~ 10.2 V
Function: Audio Tone Processor
Interface: I2C
Number of Channels: 2
Part Status: Obsolete(EOL)
Family Name: TDA7438
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 28-SO
Alternative Parts (Cross-Reference): TDA7438; TDA7438D013TR; TDA7438D13TR;
Introduction Date: April 27, 1999
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Audio Audio Tone Processor 2 Channel 28-SO
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1266203-TDA7438D | TDA7438D |
| Product Name | Audio Special Purpose - TDA7438D | Audio Special Purpose |
| Supply Voltage (VS) | 6 to 10.2 volts | 6 to 10.2 volts |