STMicroelectronics Audio Special Purpose - TDA7437N TDA7437N

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054097-TDA7437N Packaging: Tray Applications: Automotive Audio, Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-LQFP (10x10) Purpose: Audio Tone Processor Supply Voltage - Operating: 6 V to 10.2 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054097-TDA7437N Packaging: Tray Applications: Automotive Audio, Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-LQFP (10x10) Purpose: Audio Tone Processor Supply Voltage - Operating: 6 V to 10.2 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - TDA7437N - 054097-TDA7437N - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TDA7437N
054097-TDA7437N
Audio Special Purpose - TDA7437N 054097-TDA7437N
Manufacturer: STMicroelectronics Win Source Part Number: 054097-TDA7437N Packaging: Tray Applications: Automotive Audio, Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-LQFP (10x10) Purpose: Audio Tone Processor Supply Voltage - Operating: 6 V to 10.2 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054097-TDA7437N
Packaging: Tray
Applications: Automotive Audio, Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-LQFP (10x10)
Purpose: Audio Tone Processor
Supply Voltage - Operating: 6 V to 10.2 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Special Purpose - TDA7437N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
TDA7437N
Audio Special Purpose TDA7437N
Audio Audio Tone Processor 2 Channel 44-LQFP (10x10)

Audio Audio Tone Processor 2 Channel 44-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 054097-TDA7437N TDA7437N
Product Name Audio Special Purpose - TDA7437N Audio Special Purpose
Supply Voltage (VS) 6 to 10.2 volts 6 to 10.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Class D Audio Amplifier ICs - IRS2093MPBF - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 100 volts
Operation Class Class D
View Details
Linear - Amplifiers - Audio - LM4809LQX/NOPB - Lingto Electronic Limited
Specs
Output Power 0.1050 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Audio Amplifier ICs - 1698201 - RS Components, Ltd.
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3 to 15 volts
Operation Class Class AB; Audio
View Details
Audio Special Purpose - LM1971MX/NOPB - Quarktwin Technology Ltd.
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 4.5 to 12 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details