STMicroelectronics Audio Special Purpose - TDA7437 TDA7437

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054096-TDA7437 Packaging: Tray Applications: Automotive Audio, Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-LQFP (10x10) Purpose: Audio Tone Processor Supply Voltage - Operating: 6 V to 10.2 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054096-TDA7437 Packaging: Tray Applications: Automotive Audio, Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-LQFP (10x10) Purpose: Audio Tone Processor Supply Voltage - Operating: 6 V to 10.2 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - TDA7437 - 054096-TDA7437 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TDA7437
054096-TDA7437
Audio Special Purpose - TDA7437 054096-TDA7437
Manufacturer: STMicroelectronics Win Source Part Number: 054096-TDA7437 Packaging: Tray Applications: Automotive Audio, Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-LQFP (10x10) Purpose: Audio Tone Processor Supply Voltage - Operating: 6 V to 10.2 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054096-TDA7437
Packaging: Tray
Applications: Automotive Audio, Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-LQFP (10x10)
Purpose: Audio Tone Processor
Supply Voltage - Operating: 6 V to 10.2 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Audio Amplifier Chips
Product Number 054096-TDA7437
Product Name Audio Special Purpose - TDA7437
Supply Voltage (VS) 6 to 10.2 volts
Unlock Full Specs
to access all available technical data