Manufacturer: STMicroelectronics
Win Source Part Number: 1106582-TDA7432D
Packaging: Tube/Rail
Applications: Automotive Audio, Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SO
Purpose: Audio Tone Processor
Supply Voltage - Operating: 7 V to 10.2 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Audio Audio Tone Processor 2 Channel 20-SO
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1106582-TDA7432D | TDA7432D |
| Product Name | Audio Special Purpose - TDA7432D | Audio Special Purpose |
| Supply Voltage (VS) | 7 to 10.2 volts | 7 to 10.2 volts |