Manufacturer: STMicroelectronics
Win Source Part Number: 054094-TDA7429S
Packaging: Tube/Rail
Specifications: 0.5dB
Applications: Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 42-SDIP
Purpose: Audio Tone Processor
Supply Voltage - Operating: 7 V to 10.2 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Audio Audio Tone Processor 2 Channel 42-SDIP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 054094-TDA7429S | TDA7429S |
| Product Name | Audio Special Purpose - TDA7429S | Audio Special Purpose |
| Supply Voltage (VS) | 7 to 10.2 volts | 7 to 10.2 volts |