"PLL Frequency Synthesizer IC 290MHz 1 28-SOIC (0.295"", 7.50mm Width)"
Manufacturer: STMicroelectronics
Win Source Part Number: 796567-TDA7427AD1
Packaging: Tube
Type: PLL Frequency Synthesizer
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SOIC (0.295", 7.50mm Width)
Frequency - Max: 290MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 11 V
Input: Clock, Crystal
Output: Clock, Crystal
PLL: Yes
Divider/Multiplier: Yes/No
Part Status: Obsolete(EOL)
Family Name: TDA7427
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SO
Alternative Parts (Cross-Reference): TDA7427ADTR ; TDA7427AD; TDA7427AD1TR;
Introduction Date: July 13, 1998
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
PLL FREQUENCY SYNTHESIZER, 200MHz, PDSO28, SO-28 Product overview: TDA7427AD1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-TDA7427AD1 can be used for catalog matching and distributor lookup.
IC SYNTHESIZER/IF COUNTER SO-28
IC PLL FREQ SYNTH 28SO
PLL Frequency Synthesizer IC 290MHz 1 28-SOIC (0.295", 7.50mm Width)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | TDA7427AD1-ND | 796567-TDA7427AD1 | 728-TDA7427AD1 | TDA7427AD1 | TDA7427AD1 | TDA7427AD1 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - TDA7427AD1 | 200MHz Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | PLL Frequency Synthesizer; Clock Generator | ||
| Bus Interface | Clock, Crystal | Clock, Crystal | Clock, Crystal | Clock, Crystal | ||
| Package Type | Surface Mount; SOIC; "28-SOIC (0.295"", 7.50mm Width)" | Surface Mount | Rail/Tube | Surface Mount; Surface Mount | SOIC | Surface Mount; SOIC; 28-SOIC (0.295\", 7.50mm Width) |
| Supply Voltage | 4.5 to 11 volts | 4.5 to 11 volts | 4.5 to 11 volts | 4.5 to 11 volts |