Audio Audio Signal Processor 4 Channel 28-SO
IC AUDIO SIGNAL PROCESSOR 4-CH
IC AUDIO SIGNAL PROCESSOR 28SO
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Audio Processor ICs | Audio Processor ICs |
| Product Number | 497-TDA7419TR-ND | TDA7419TR |
| Product Name | Audio Special Purpose | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) |
| Package/Case | "28-SOIC (0.295"", 7.50mm Width)" | |
| Supply Voltage | 8 to 10 volts |