STMicroelectronics Audio Special Purpose - TDA7419TR TDA7419TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 037543-TDA7419TR Packaging: Reel - TR Applications: Automotive Audio Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SO Purpose: Audio Signal Processor Supply Voltage - Operating: 8 V to 10 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 037543-TDA7419TR Packaging: Reel - TR Applications: Automotive Audio Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SO Purpose: Audio Signal Processor Supply Voltage - Operating: 8 V to 10 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - TDA7419TR - 037543-TDA7419TR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TDA7419TR
037543-TDA7419TR
Audio Special Purpose - TDA7419TR 037543-TDA7419TR
Manufacturer: STMicroelectronics Win Source Part Number: 037543-TDA7419TR Packaging: Reel - TR Applications: Automotive Audio Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SO Purpose: Audio Signal Processor Supply Voltage - Operating: 8 V to 10 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 037543-TDA7419TR
Packaging: Reel - TR
Applications: Automotive Audio
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SO
Purpose: Audio Signal Processor
Supply Voltage - Operating: 8 V to 10 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Special Purpose - TDA7419TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
TDA7419TR
Audio Special Purpose TDA7419TR
Audio Audio Signal Processor 4 Channel 28-SO

Audio Audio Signal Processor 4 Channel 28-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
TDA7419TR
Audio Amplifiers TDA7419TR
Audio Amplifiers 5 Band Car Audio Processor 8-10V

Audio Amplifiers 5 Band Car Audio Processor 8-10V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 037543-TDA7419TR TDA7419TR TDA7419TR
Product Name Audio Special Purpose - TDA7419TR Audio Special Purpose Audio Amplifiers
Supply Voltage (VS) 8 to 10 volts 8 to 10 volts
Unlock Full Specs
to access all available technical data