Manufacturer: STMicroelectronics
Win Source Part Number: 032071-TDA7419
Packaging: Tube/Rail
Applications: Automotive Audio
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SO
Purpose: Audio Signal Processor
Supply Voltage - Operating: 8 V to 10 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Audio Audio Signal Processor 4 Channel 28-SO
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 032071-TDA7419 | TDA7419 |
| Product Name | Audio Special Purpose - TDA7419 | Audio Special Purpose |
| Supply Voltage (VS) | 8 to 10 volts | 8 to 10 volts |