The TDA7418TR is a high-performance audio processor designed for car audio applications, featuring a fully integrated 3-band filter system. It supports multiple input configurations, including pseudo differential stereo and single-ended inputs, with programmable gain adjustments ranging from 0 to 15 dB in 1 dB steps. The device includes independent soft step controls for volume and speaker levels, allowing for precise adjustments from +15 dB to -79 dB. The processor offers programmable treble, bass, middle, and loudness controls, each with selectable center frequencies and attenuation ranges. Mute functions include direct mute and a digitally controlled SoftMute with programmable mute times. The TDA7418TR operates within a temperature range of -40 to +85 °C and is packaged in a SO20 format, making it suitable for various automotive audio applications.
Manufacturer: STMicroelectronics
Win Source Part Number: 032070-TDA7418TR
Packaging: Reel - TR
Applications: Automotive Audio
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SO
Purpose: Audio Signal Processor
Supply Voltage - Operating: 8 V to 10 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Audio Audio Signal Processor 4 Channel 20-SO
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 032070-TDA7418TR | TDA7418TR |
| Product Name | Audio Special Purpose - TDA7418TR | Audio Special Purpose |
| Supply Voltage (VS) | 8 to 10 volts | 8 to 10 volts |