Manufacturer: STMicroelectronics
Win Source Part Number: 032069-TDA7417TR
Packaging: Reel - TR
Applications: Automotive Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TQFP (7x7)
Purpose: Audio Signal Processor
Supply Voltage - Operating: 8 V to 9 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Audio Audio Signal Processor 2 Channel 32-TQFP (7x7)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 032069-TDA7417TR | TDA7417TR |
| Product Name | Audio Special Purpose - TDA7417TR | Audio Special Purpose |
| Supply Voltage (VS) | 8 to 9 volts | 8 to 9 volts |