Manufacturer: STMicroelectronics
Win Source Part Number: 1266201-TDA7417
Packaging: Tray
Applications: Automotive Audio
Function: Audio Signal Processor
Interface: I2C
Number of Channels: 2
Categories: Integrated Circuits
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 32-TQFP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: TDA7417
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 8V ~ 9V
Audio Audio Signal Processor 2 Channel 32-TQFP (7x7)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1266201-TDA7417 | TDA7417 |
| Product Name | Audio Special Purpose - TDA7417 | Audio Special Purpose |
| Supply Voltage (VS) | 8 to 9 volts | 8 to 9 volts |