Manufacturer: STMicroelectronics
Win Source Part Number: 037800-TDA7416
Packaging: Tray
Applications: Automotive Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Purpose: Audio Signal Processor
Supply Voltage - Operating: 7.5 V to 10 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 037800-TDA7416 |
| Product Name | Audio Special Purpose - TDA7416 |
| Supply Voltage (VS) | 7.5 to 10 volts |