STMicroelectronics Audio Special Purpose - TDA7415CBTR TDA7415CBTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 111466-TDA7415CBTR Packaging: Reel - TR Applications: Automotive Audio Number of Channels: 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Purpose: Audio Signal Processor Supply Voltage - Operating: 7.5 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 111466-TDA7415CBTR Packaging: Reel - TR Applications: Automotive Audio Number of Channels: 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Purpose: Audio Signal Processor Supply Voltage - Operating: 7.5 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - TDA7415CBTR - 111466-TDA7415CBTR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TDA7415CBTR
111466-TDA7415CBTR
Audio Special Purpose - TDA7415CBTR 111466-TDA7415CBTR
Manufacturer: STMicroelectronics Win Source Part Number: 111466-TDA7415CBTR Packaging: Reel - TR Applications: Automotive Audio Number of Channels: 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Purpose: Audio Signal Processor Supply Voltage - Operating: 7.5 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 111466-TDA7415CBTR
Packaging: Reel - TR
Applications: Automotive Audio
Number of Channels: 6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Purpose: Audio Signal Processor
Supply Voltage - Operating: 7.5 V to 9.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Special Purpose - TDA7415CBTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
TDA7415CBTR
Audio Special Purpose TDA7415CBTR
Audio Audio Signal Processor 6 Channel 64-TQFP (10x10)

Audio Audio Signal Processor 6 Channel 64-TQFP (10x10)

Buy Now
Sheung Wan, Hong Kong
Audio Amplifiers
TDA7415CBTR
Audio Amplifiers TDA7415CBTR
Audio Amplifiers Car-radio Multimedia Signal (CMSP) 6-chnl

Audio Amplifiers Car-radio Multimedia Signal (CMSP) 6-chnl

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 111466-TDA7415CBTR TDA7415CBTR TDA7415CBTR
Product Name Audio Special Purpose - TDA7415CBTR Audio Special Purpose Audio Amplifiers
Supply Voltage (VS) 7.5 to 9.5 volts 7.5 to 9.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2413453P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP
Number of Pins 8
View Details