Manufacturer: STMicroelectronics
Win Source Part Number: 1266198-TDA7409D
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Applications: Automotive Audio
Operating Supply Voltage: 7.5 V ~ 10.5 V
Function: Audio Signal Processor
Interface: I2C
Number of Channels: 2
Part Status: Obsolete(EOL)
Family Name: TDA7409
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 20-SO
Alternative Parts (Cross-Reference): TDA7409DTR; E-TDA7409D; E-TDA7404DTR;
Introduction Date: September 24, 2003
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Audio Audio Signal Processor 2 Channel 20-SO
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1266198-TDA7409D | TDA7409D |
| Product Name | Audio Special Purpose - TDA7409D | Audio Special Purpose |
| Supply Voltage (VS) | 7.5 to 10.5 volts | 7.5 to 10.5 volts |