STMicroelectronics Audio Special Purpose - TDA7407DTR TDA7407DTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 796566-TDA7407DTR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SOIC (0.295", 7.50mm Width) Applications: Automotive Audio Operating Supply Voltage: 7.5 V ~ 10 V Function: Audio Signal Processor Interface: I2C Number of Channels: 2 Part Status: Obsolete(EOL) Family Name: TDA7407 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SO Alternative Parts (Cross-Reference): TDA7407D; Introduction Date: June 21, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 796566-TDA7407DTR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SOIC (0.295", 7.50mm Width) Applications: Automotive Audio Operating Supply Voltage: 7.5 V ~ 10 V Function: Audio Signal Processor Interface: I2C Number of Channels: 2 Part Status: Obsolete(EOL) Family Name: TDA7407 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SO Alternative Parts (Cross-Reference): TDA7407D; Introduction Date: June 21, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - TDA7407DTR - 796566-TDA7407DTR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TDA7407DTR
796566-TDA7407DTR
Audio Special Purpose - TDA7407DTR 796566-TDA7407DTR
Manufacturer: STMicroelectronics Win Source Part Number: 796566-TDA7407DTR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SOIC (0.295", 7.50mm Width) Applications: Automotive Audio Operating Supply Voltage: 7.5 V ~ 10 V Function: Audio Signal Processor Interface: I2C Number of Channels: 2 Part Status: Obsolete(EOL) Family Name: TDA7407 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SO Alternative Parts (Cross-Reference): TDA7407D; Introduction Date: June 21, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 796566-TDA7407DTR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-SOIC (0.295", 7.50mm Width)
Applications: Automotive Audio
Operating Supply Voltage: 7.5 V ~ 10 V
Function: Audio Signal Processor
Interface: I2C
Number of Channels: 2
Part Status: Obsolete(EOL)
Family Name: TDA7407
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SO
Alternative Parts (Cross-Reference): TDA7407D;
Introduction Date: June 21, 2001
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Audio Special Purpose - TDA7407DTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
TDA7407DTR
Audio Special Purpose TDA7407DTR
Audio Audio Signal Processor 2 Channel 28-SO

Audio Audio Signal Processor 2 Channel 28-SO

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 796566-TDA7407DTR TDA7407DTR
Product Name Audio Special Purpose - TDA7407DTR Audio Special Purpose
Supply Voltage (VS) 7.5 to 10 volts 7.5 to 10 volts
Unlock Full Specs
to access all available technical data