Manufacturer: STMicroelectronics
Win Source Part Number: 1266197-TDA7405
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-LQFP
Applications: Automotive Audio
Operating Supply Voltage: 7.5 V ~ 10.5 V
Function: Audio Signal Processor
Interface: I2C
Number of Channels: 2
Part Status: Obsolete(EOL)
Family Name: TDA7405
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): TDA7405TR;
Introduction Date: October 01, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Audio Audio Signal Processor 2 Channel 44-TQFP (10x10)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1266197-TDA7405 | TDA7405 |
| Product Name | Audio Special Purpose - TDA7405 | Audio Special Purpose |
| Supply Voltage (VS) | 7.5 to 10.5 volts | 7.5 to 10.5 volts |