Manufacturer: STMicroelectronics
Win Source Part Number: 087727-TDA7402TR
Packaging: Reel - TR
Applications: Automotive Audio
Number of Channels: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-LQFP (10x10)
Purpose: Audio Signal Processor
Supply Voltage - Operating: 7.5 V to 10 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Audio Audio Signal Processor 4 Channel 44-LQFP (10x10)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 087727-TDA7402TR | TDA7402TR |
| Product Name | Audio Special Purpose - TDA7402TR | Audio Special Purpose |
| Supply Voltage (VS) | 7.5 to 10 volts | 7.5 to 10 volts |