Manufacturer: STMicroelectronics
Win Source Part Number: 111155-TDA7401013TR
Packaging: Reel - TR
Applications: Audio Systems
Number of Channels: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SO
Purpose: Audio Signal Processor
Supply Voltage - Operating: 6 V to 10.2 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC PROCESSOR AUDIO DGTL 28SOIC
Audio Audio Signal Processor 4 Channel 28-SO
| Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 111155-TDA7401013TR | 761-TDA7401013TR | TDA7401013TR |
| Product Name | Audio Special Purpose - TDA7401013TR | IC PROCESSOR AUDIO DGTL 28SOIC | Audio Special Purpose |
| Supply Voltage (VS) | 6 to 10.2 volts | 6 to 10.2 volts | 6 to 10.2 volts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 28-SO | SOIC; 28-SOIC (0.295, 7.50mm Width) | SOIC; 28-SOIC (0.295\", 7.50mm Width) |
| Source Current (IS) | 9 milliamps |