30W, 2 CHANNEL, AUDIO AMPLIFIER, PZFM15, MULTIWATT V-15 Product overview: TDA7393 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 30W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7393 can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB 15-Multiwatt
Manufacturer: STMicroelectronics
Win Source Part Number: 1321771-TDA7393
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection, Standby
Standard Package: 25
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 35W x 2 @ 4Ohm
Voltage - Supply: 8V ~ 18V
Supplier Device Package: 15-Multiwatt
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Multiwatt-15 (Vertical, Bent and Staggered Leads)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 497-3976-5
Base Product Number: TDA7393
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
IC AMP AB STEREO 35W 15MULTIWATT
IC AMP AB STEREO 35W 15MULTIWATT
Amplifier IC 2-Channel (Stereo) Class AB 15-Multiwatt
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-TDA7393 | 497-3976-5-ND | 1321771-TDA7393 | TDA7393 | TDA7393 | TDA7393 |
| Product Name | Dual 30W Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | ? to 18 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | 8 to 18 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Rail/Tube | Multiwatt-15 (Vertical, Bent and Staggered Leads) | Multiwatt-15 (Vertical, Bent and Staggered Leads) | Multiwatt-15 (Vertical, Bent and Staggered Leads) | Multiwatt-15 (Vertical, Bent and Staggered Leads) |