Amplifier IC 1-Channel (Mono) Class AB PowerSO-20
Amplifier IC 1-Channel (Mono) Class AB PowerSO-20
Amplifier IC 1-Channel (Mono) Class AB PowerSO-20
AUDIO AMPLIFIER Product overview: TDA7391PDUTR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7391PDUTR can be used for catalog matching and distributor lookup.
IC AMP AB MONO 40W POWERSO-20
Audio Amplifiers 32W AB Bridge Audio 40 W/3.2 Ohm AMP
IC AMP AB MONO 40W POWERSO-20
IC AMP AB MONO 40W POWERSO-20
Amplifier IC 1-Channel (Mono) Class AB PowerSO-20
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | 497-11622-2-ND | 742-TDA7391PDUTR | TDA7391PDUTR | TDA7391PDUTR | TDA7391PDUTR | TDA7391PDUTR | TDA7391PDUTR |
| Product Name | Audio Amplifiers | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | 8 to 18 volts | |||
| Output Power | 40 watts | 40 watts | 40 watts | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |