Amplifier IC 1-Channel (Mono) Class AB PowerSO-20
Manufacturer: STMicroelectronics
Win Source Part Number: 1266189-TDA7391PD13T
Packaging: Reel - TR
Type: Class AB
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Package: 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Mounting: SMD
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 8 V ~ 18 V
Max Output Power x Channels @ Load: 40W x 1 @ 3.2 Ohm
Family Name: TDA7391
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSO-20
Alternative Parts (Cross-Reference): TDA7391PDUTR; TDA7391PDU; TDA7391PD;
Introduction Date: October 10, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Differential input, single BTL output power amplifier with stand-by and clip detection Product overview: TDA7391PD13TR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7391PD13TR can be used for catalog matching and distributor lookup.
IC AMP AB MONO 40W POWERSO-20
IC AMP AB MONO 40W POWERSO-20
Amplifier IC 1-Channel (Mono) Class AB PowerSO-20
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TDA7391PD13TR-ND | 1266189-TDA7391PD13TR | 742-TDA7391PD13TR | TDA7391PD13TR | TDA7391PD13TR | TDA7391PD13TR |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TDA7391PD13TR | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 8 to 18 volts | 8 to 18 volts | 15 volts | 18 to 8 volts | 8 to 18 volts | |
| Output Power | 40 watts | 40 watts | 40 watts | 40 watts | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |