Differential input, single BTL output power amplifier with stand-by and clip detection Product overview: TDA7391PD from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7391PD can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB PowerSO-20
IC AMP AB MONO 40W POWERSO-20
Amplifier IC 1-Channel (Mono) Class AB PowerSO-20
IC AMP AB MONO 40W POWERSO-20
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-TDA7391PD | 497-3975-5-ND | TDA7391PD | TDA7391PD | TDA7391PD |
| Product Name | Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | |||
| Supply Voltage (VS) | 15 volts | 8 to 18 volts | 18 to 8 volts | 8 to 18 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package Type | Rail/Tube | SOIC; "20-SOIC (0.433"", 11.00mm Width) Exposed Pad" | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | SOIC; 20-SOIC (0.433\", 11.00mm Width) Exposed Pad |