Manufacturer: STMicroelectronics
Win Source Part Number: 936310-TDA7391LVPDUT
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Amplifier IC 1-Channel (Mono) Class AB PowerSO-20
Package: Reel - TR
Package: 20-PowerSOIC (0.433", 11.00mm Width)
Mounting: Surface Mount
Family Name: TDA7391
Categories: Integrated Circuits (ICs)
Case / Package: PowerSO-20
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Differential input, single BTL output power amplifier with st-by, clip detection and start stop compatibility Product overview: TDA7391LVPDUTR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7391LVPDUTR can be used for catalog matching and distributor lookup.
IC AMP AB MONO 45W POWERSO-20
IC AMP AB MONO 45W POWERSO-20
Audio Amplifiers Differential input BTL output power amp
Amplifier IC 1-Channel (Mono) Class AB PowerSO-20
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 936310-TDA7391LVPDUTR | 742-TDA7391LVPDUTR | TDA7391LVPDUTR | TDA7391LVPDUTR | TDA7391LVPDUTR | TDA7391LVPDUTR |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7391LVPDUTR | Audio Amplifier | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Operation Class | Class A; Class AB | Class AB | ||||
| Package Type | PowerSO-20 | Tape and Reel | 20-PowerSOIC (0.433, 11.00mm Width) | SOIC; 20-PowerSOIC (0.433\", 11.00mm Width) | ||
| RoHS Compliant | RoHS | RoHS |