Differential input, single BTL output power amplifier with st-by, clip detection and start stop compatibility Product overview: TDA7391LVPDU from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7391LVPDU can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 936309-TDA7391LVPDU
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Amplifier IC 1-Channel (Mono) Class AB PowerSO-20
Package: Tube
Package: 20-PowerSOIC (0.433", 11.00mm Width)
Mounting: Surface Mount
Family Name: TDA7391
Categories: Integrated Circuits (ICs)
Case / Package: PowerSO-20
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 31
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Amplifier IC 1-Channel (Mono) Class AB PowerSO-20
Audio Amplifiers Differential input BTL output power amp
IC AMP AB MONO 45W POWERSO-20
IC AMP AB MONO 45W POWERSO-20
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-TDA7391LVPDU | 936309-TDA7391LVPDU | TDA7391LVPDU | TDA7391LVPDU | TDA7391LVPDU | TDA7391LVPDU |
| Product Name | Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA7391LVPDU | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 6 to 18 volts | 6 to 18 volts | 18 to 6 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package Type | Rail/Tube | PowerSO-20 | SOIC; 20-PowerSOIC (0.433\", 11.00mm Width) | 20-PowerSOIC (0.433, 11.00mm Width) |