Manufacturer: STMicroelectronics
Win Source Part Number: 936308-TDA7391LVPD
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Amplifier IC 1-Channel (Mono) Class AB PowerSO-20
Package: 20-PowerSOIC (0.433", 11.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TDA7391
Categories: Integrated Circuits (ICs)
Case / Package: PowerSO-20
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 620
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Amplifier IC 1-Channel (Mono) Class AB PowerSO-20
Differential input, single BTL output power amplifier with st-by, clip detection and start stop compatibility Product overview: TDA7391LVPD from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7391LVPD can be used for catalog matching and distributor lookup.
Audio Amplifiers Differential input BTL output power amp
IC AMP AB MONO 45W POWERSO-20
IC AMP AB MONO 45W POWERSO-20
Amplifier IC 1-Channel (Mono) Class AB PowerSO-20
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 936308-TDA7391LVPD | TDA7391LVPD-ND | 742-TDA7391LVPD | TDA7391LVPD | TDA7391LVPD | TDA7391LVPD | TDA7391LVPD |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7391LVPD | Audio Amplifiers | Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Operation Class | Class A; Class AB | Class AB | Class AB | ||||
| Package Type | PowerSO-20 | "20-PowerSOIC (0.433"", 11.00mm Width)" | Rail/Tube | 20-PowerSOIC (0.433, 11.00mm Width) | SOIC; 20-PowerSOIC (0.433\", 11.00mm Width) | ||
| Features | Thermal Shutdown Protection |