45W Mono Class-AB Audio Amp IC, 18V, 30dB Gain, 11-Pin MULTIWATT Product overview: TDA7391 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45W, 18V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 45W, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7391 can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 11-Multiwatt
Manufacturer: STMicroelectronics
Win Source Part Number: 038277-TDA7391
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 40W x 1 @ 3.2 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSO-20
Dimension: 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supply Voltage - Operating: 8 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC AMP AB MONO 45W 11MULTIWATT
IC AMP AB MONO 45W 11MULTIWATT
AMPLIFIER, CLASS AB, 40W, MULTIWATT11; Amplifier Class:AB; No. of Channels:1 Channel; Output Power:40W; Supply Voltage Range:8V to 18V; Amplifier Case Style:Multiwatt11; No. of Pins:11Pins; Load Impedance:4ohm; Product Range:-; MSL:-RoHS Compliant: Yes
Audio Amplifiers 35W Bridge Amplifier
Amplifier IC 1-Channel (Mono) Class AB 11-Multiwatt
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 8805484P | 8805484 | 742-TDA7391 | 497-2176-5-ND | 038277-TDA7391 | TDA7391 | TDA7391 | 18AC7833 | TDA7391 | TDA7391 |
| Product Name | Audio Amplifier ICs | Audio Amplifier ICs | 45W 18V Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TDA7391 | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Amplifier, Class Ab, 40W, Multiwatt11; Amplifier Class Stmicroelectronics | Audio Amplifiers | Audio Amplifiers |
| Standards | RoHS | RoHS | ||||||||
| Package Type | Multiwatt | Multiwatt v | Rail/Tube | Multiwatt-11 (Vertical, Bent and Staggered Leads) | PowerSO-20 | Multiwatt-11 (Vertical, Bent and Staggered Leads) | Multiwatt-11 (Vertical, Bent and Staggered Leads) | |||
| Operating Range | Automotive; Automotive | Automotive; Automotive | ||||||||
| Number of Pins | 11 | |||||||||
| RoHS Compliant | RoHS | RoHS |