IC AUDIO AMP AB 27-FLEXIWATT
Amplifier IC 4-Channel (Quad) Class AB 27-Flexiwatt (Vertical)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 497-TDA7388AEP-HLX-ND | TDA7388AEP-HLX |
| Product Name | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 18 volts | 18 volts |
| Output Power | 42 watts | 42 watts |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Operation Class | Class AB | Class AB |