Manufacturer: STMicroelectronics
Win Source Part Number: 089249-TDA7388
Packaging: Tube/Rail
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 41W x 4 @ 4 Ohm
Family Name: TDA7388
Categories: Integrated Circuits
Status: Active
Case / Package: 25-Flexiwatt (Vertical)
Dimension: 25-Flexiwatt (Formed Leads)
Supply Voltage - Operating: 8 V to 18 V
Introduction Date: July 11, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
Audio Amp Speaker 4-CH Stereo 26W Class-AB Automotive 25-Pin(25+Tab) FLEXIWATT(Vertical) Tube Product overview: TDA7388 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 26W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive, 26W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7388 can be used for catalog matching and distributor lookup.
四声道 41Wx4@4Ω AB类功放 FLEXIWATT-25 Audio Power OpAmps ROHS
AMPLIFIER, CLASS AB, 4X45W, FLEXIWATT25; Output Power:45W; Amplifier Class:AB; No. of Channels:4 Channel; Supply Voltage Range:-; Amplifier Case Style:Flexiwatt25; No. of Pins:25Pins; Load Impedance:4ohm; Product Range:-; MSL:- RoHS Compliant: Yes
Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
IC AMP AB QUAD 41W 25FLEXIWATT
Audio Amplifiers 4X41W QUAD BRDG CAR RADIO AMPLIFIER
IC AMP AB QUAD 41W 25FLEXIWATT
IC AMP AB QUAD 41W 25FLEXIWATT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Power Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 089249-TDA7388 | 497-11754-5-ND | 742-TDA7388 | TDA7388 | 18AC7832 | TDA7388 | TDA7388 | TDA7388 | TDA7388 | TDA7388 |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7388 | Audio Amplifiers | Automotive 26W Audio Amplifier | Operational Amplifier/Comparator >> Audio Power OpAmps | Amplifier, Class Ab, 4X45W, Flexiwatt25; Output Power Stmicroelectronics | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 8 to 18 volts | 8 to 18 volts | ? to 18 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | ||||
| Output Power | 41 watts | 41 watts | 41 watts | 41 watts | ||||||
| Operation Class | Class A; Class AB | Class AB | Class AB | |||||||
| Package Type | 25-Flexiwatt (Vertical) | 25-Flexiwatt, Formed Leads | Rail/Tube | 25-Flexiwatt (Formed Leads) | 25-Flexiwatt (Formed Leads) | Through Hole | ||||
| Features | Thermal Shutdown Protection |