Manufacturer: STMicroelectronics
Win Source Part Number: 1321744-TDA7387EPAG
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Type: Class AB
Features: Mute, Standby
Standard Package: 357
Mounting: Through Hole
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 41W x 4 @ 4Ohm
Voltage - Supply: 18V
Supplier Device Package: 25-Flexiwatt (Vertical)
Temperature Range - Operating: -30°C ~ 85°C
Case / Package: 25-Flexiwatt (Formed Leads)
ECCN: EAR99
Fake Threat In the Open Market: 75
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Base Product Number: TDA7387
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Quad BTL output power amplifier with stand-by and mute inputs Product overview: TDA7387EPAG from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7387EPAG can be used for catalog matching and distributor lookup.
Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
IC AMP AB QUAD 41W 25FLEXIWATT
Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
IC AMP AB QUAD 41W 25FLEXIWATT
Audio Amplifiers Quad BTL output power amplifier with stand-by and mute inputs
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 1321744-TDA7387EPAG | 742-TDA7387EPAG | TDA7387EPAG-ND | TDA7387EPAG | TDA7387EPAG | TDA7387EPAG | TDA7387EPAG |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | Quad Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 18 volts | 18 volts | 18 volts | 18 volts | |||
| Output Power | 41 watts | 41 watts | 41 watts | 41 watts | |||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -40 C (-40 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |
| Operation Class | Class A; Class AB | Class AB | Class AB |