Quad BTL output power amplifier with stand-by and mute inputs Product overview: TDA7387EP from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7387EP can be used for catalog matching and distributor lookup.
Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
Manufacturer: STMicroelectronics
Win Source Part Number: 215977-TDA7387EP
Type: Class AB
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 41W x 4 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
IC AMP AB QUAD 41W 25FLEXIWATT
IC AMP AB QUAD 41W 25FLEXIWATT
IC AMP AB QUAD 41W 25FLEXIWATT
Audio Amplifiers Quad BTL output power amplifier with stand-by and mute inputs
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 742-TDA7387EP | 497-19695-ND | 215977-TDA7387EP | TDA7387EP | TDA7387EP | TDA7387EP | TDA7387EP | TDA7387EP |
| Product Name | Quad Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TDA7387EP | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Operating Temperature | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | ||
| Output Power | 41 watts | 41 watts | 41 watts | 41 watts | ||||
| Operation Class | Class AB | Class A; Class AB | Class AB | |||||
| Package Type | 25-Flexiwatt, Formed Leads | 25-Flexiwatt (Formed Leads) | 25-Flexiwatt (Formed Leads) |