Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
Manufacturer: STMicroelectronics
Win Source Part Number: 796562-TDA7387
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 25-Flexiwatt (Formed Leads)
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 41W x 4 @ 4 Ohm
Family Name: TDA7387
Categories: Integrated Circuits (ICs)
Manufacturer Package: 25-Flexiwatt (Vertical)
Alternative Parts (Cross-Reference): TDA7387EPAG;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quad BTL output power amplifier with stand-by and mute inputs Product overview: TDA7387 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7387 can be used for catalog matching and distributor lookup.
IC AMP AB QUAD 41W 25FLEXIWATT
Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
Audio Amplifiers Car-Radio Amplifier 18V Op 28V DC 36W
IC AMP AB QUAD 41W 25FLEXIWATT
IC AMP AB QUAD 41W 25FLEXIWATT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 497-19239-ND | 796562-TDA7387 | 742-TDA7387 | TDA7387 | TDA7387 | TDA7387 | TDA7387 | TDA7387 |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TDA7387 | Quad Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Output Power | 41 watts | 41 watts | 41 watts | 41 watts | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Operation Class | Class AB | Class A; Class AB | Class AB | |||||
| Package Type | 25-Flexiwatt, Formed Leads | Rail/Tube | 25-Flexiwatt (Formed Leads) | Through Hole | 25-Flexiwatt (Formed Leads) |