Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
IC AMP AB QUAD 37W 25FLEXIWATT
Audio Amplifiers Car-Radio Amplifier 18V Op 28V DC 36W
IC AMP AB QUAD 37W 25FLEXIWATT
Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TDA7385H-ND | TDA7385H | TDA7385H | TDA7385H | TDA7385H |
| Product Name | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 8 to 18 volts | 18 to 8 volts | 8 to 18 volts | ||
| Output Power | 37 watts | 37 watts | 37 watts | ||
| Operation Class | Class AB | Class AB |