Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
Quad BTL output power amplifier with stand-by and mute inputs, clip detection Product overview: TDA7385 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7385 can be used for catalog matching and distributor lookup.
IC AMP AB QUAD 37W 25FLEXIWATT
IC AMP AB QUAD 37W 25FLEXIWATT
Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 497-2174-5-ND | 742-TDA7385 | TDA7385 | TDA7385 | TDA7385 |
| Product Name | Audio Amplifiers | Quad Audio Amplifier | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 8 to 18 volts | ? to 18 volts | 18 to 8 volts | 8 to 18 volts | |
| Output Power | 37 watts | 37 watts | 37 watts | ||
| Operation Class | Class AB | Class AB | |||
| Package Type | 25-Flexiwatt, Formed Leads | Rail/Tube | 25-Flexiwatt (Formed Leads) | 25-Flexiwatt (Formed Leads) |