Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
22W, 4 CHANNEL, AUDIO AMPLIFIER, ZFM25, FLEXIWATT-25 Product overview: TDA7382 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 22W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 22W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7382 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 212748-TDA7382
Packaging: Tube/Rail
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 30W x 4 @ 4 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 25-Flexiwatt (Vertical)
Dimension: 25-Flexiwatt (Formed Leads)
Supply Voltage - Operating: 8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
IC AMP AB QUAD 30W 25FLEXIWATT
IC AMP AB QUAD 30W 25FLEXIWATT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TDA7382-ND | 742-TDA7382 | 212748-TDA7382 | TDA7382 | TDA7382 | TDA7382 |
| Product Name | Audio Amplifiers | Quad 22W Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA7382 | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 8 to 18 volts | ? to 18 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | |
| Output Power | 30 watts | 30 watts | 30 watts | 30 watts | ||
| Operation Class | Class AB | Class A; Class AB | Class AB | |||
| Package Type | 25-Flexiwatt, Formed Leads | Rail/Tube | 25-Flexiwatt (Vertical) | 25-Flexiwatt (Formed Leads) | 25-Flexiwatt (Formed Leads) |