Manufacturer: STMicroelectronics
Win Source Part Number: 1266183-TDA7379
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Features: Depop, Short-Circuit and Thermal Protection, Standby
Output Type: 2-Channel (Stereo) or 4-Channel (Quad)
Categories: Integrated Circuits
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: Multiwatt-15 (Vertical, Bent and Staggered Leads)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Family Part Number: TDA7379
Manufacturer Pack Quantity: 25
MSL Level: 3 (168 Hours)
Supply Voltage (V): 8V ~ 20V
Max Output Power x Channels at Load: 38W x 2 at 4Ohm; 16W x 4 at 4Ohm
IC AMP CLASS AB DUAL/QUAD 38W Product overview: TDA7379 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 38W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, Quad, 38W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7379 can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class AB
IC AMP CLASS AB DUAL/QUAD 38W
IC AMP CLASS AB DUAL/QUAD 38W
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 1266183-TDA7379 | 742-TDA7379 | TDA7379 | TDA7379 | TDA7379 |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7379 | Dual Quad 38W Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 8 to 20 volts | 8 to 20 volts | 20 to 8 volts | ||
| Output Power | 38 watts | 38 watts | 38 watts | ||
| Operation Class | Class A; Class AB | Class AB |